Amphenol Corporation Minitek ® 2.00mm WTB 90311-050LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 50 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-050LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 50 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-050LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 90311-050LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
90311-050LF
Minitek ® 2.00mm WTB 90311-050LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 50 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-050LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 50 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-050LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2799-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2799-ND
Rectangular Connector Housings 609-2799-ND
"50 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"50 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Conn Housing Pl 50 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions - 55AC6623 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing Pl 50 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions
55AC6623
Conn Housing Pl 50 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions 55AC6623
CONN HOUSING PL 50 POS 2MM ST ROHS COMPLIANT: YES

CONN HOUSING PL 50 POS 2MM ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90311-050LF 609-2799-ND 55AC6623
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings Conn Housing Pl 50 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
MicroSpace™ 1.27mm - 10145179-212KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
2 suppliers
PCB Headers - 1621287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details