Amphenol Corporation Minitek ® 2.00mm WTB 90311-028LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 28 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-028LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 28 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-028LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 90311-028LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
90311-028LF
Minitek ® 2.00mm WTB 90311-028LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 28 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-028LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 28 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-028LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2785-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2785-ND
Rectangular Connector Housings 609-2785-ND
"28 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"28 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Minitek 2Mm Ctw Housing / Bag Rohs Compliant Amphenol Communications Solutions - 01M4843 - Newark, An Avnet Company
Chicago, IL, United States
Minitek 2Mm Ctw Housing / Bag Rohs Compliant Amphenol Communications Solutions
01M4843
Minitek 2Mm Ctw Housing / Bag Rohs Compliant Amphenol Communications Solutions 01M4843
MINITEK 2MM CTW HOUSING / Bag RoHS Compliant: Yes

MINITEK 2MM CTW HOUSING / Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90311-028LF 609-2785-ND 01M4843
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings Minitek 2Mm Ctw Housing / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers