Achieve Total Cost Reduction through
High-density Mounting and Reduced
Wiring
14 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole
Flat Cable Connector
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG2A-1402 | XG2A-1402-ND | 88M4915 |
| Product Name | XG2 Flat Cable Connectors for PCBs | Board In, Direct Wire to Board | Flat Cable Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | ||
| Gender | Female / Jack | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 1.0 amps |