Amphenol Communications Solutions Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions 90311-006LF

Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions - 09P8383 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions
09P8383
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions 09P8383
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09P8383
Product Name Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details