Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
AMPHENOL CORPORATION
901-9602-3SF -- SMA CABLE
Amphenol Corporation
SMA Cable
901-9602-3SF
Description
SMA Straight Cable Jack 50 Ohm
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
SMA Straight Cable Jack 50 Ohm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Cable
901-9602-3SF
SMA Cable
901-9602-3SF
SMA Straight Cable Jack 50 Ohm
SMA Straight Cable Jack 50 Ohm
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable Assemblies
Product Number
901-9602-3SF
Product Name
SMA Cable
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Flexco Microwave, Inc.
Flexible Coaxial Cable 26.5 GHz
FC195
Specs
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type
Coaxial
Cable Shielding
Braid (optional feature)
View Details
Beckhoff Automation LLC
ZK4501-8064-xxxx | Motor extension cable 2.5 mm² with M23 speedtec ® plug, torsionable
View Details
Interpower
White PVC Single Wire
56010140
View Details
BARTEC
Cold applied kit CAK for self-regulating heating cables
cold applied kit cak slhb
Specs
Rated Temperature
-48.33 to 12.78 C (-55 to 55 F)
View Details