Amphenol Corporation SMA Cable 901-9531-3SF

Description
SMA Right Angle Cable Plug 50 Ohm
Request a Quote
Description
SMA Right Angle Cable Plug 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMA Cable - 901-9531-3SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Cable
901-9531-3SF
SMA Cable 901-9531-3SF
SMA Right Angle Cable Plug 50 Ohm

SMA Right Angle Cable Plug 50 Ohm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 901-9531-3SF
Product Name SMA Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details