Amphenol LTW Circular Connector Assemblies 8A-06PMMS-SH7001

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8A-06PMMS-SH7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8A-06PMMS-SH7001-ND
Circular Connector Assemblies 8A-06PMMS-SH7001-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw - 05AC1341 - Newark, An Avnet Company
Chicago, IL, United States
M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
05AC1341
M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw 05AC1341
M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8A-06PMMS-SH7001-ND 05AC1341
Product Name Circular Connector Assemblies M Series, Guided M8, 1.5A, 06 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details