Amphenol LTW Circular Cable Assemblies 8A-06AMMM-SL7A05

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-06AMMM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-06AMMM-SL7A05-ND
Circular Cable Assemblies 8A-06AMMM-SL7A05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 6P M8 Plug-Free End, 5M; Connector Type A Amphenol Ltw - 05AC1331 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 6P M8 Plug-Free End, 5M; Connector Type A Amphenol Ltw
05AC1331
Sensor Cord, 6P M8 Plug-Free End, 5M; Connector Type A Amphenol Ltw 05AC1331
SENSOR CORD, 6P M8 PLUG-FREE END, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 6P M8 PLUG-FREE END, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-06AMMM-SL7A05 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-06AMMM-SL7A05
Cable Assemblies - Circular Cable Assemblies 8A-06AMMM-SL7A05
CBL CIRC 6POS MALE TO WIRE 16.4'

CBL CIRC 6POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-06AMMM-SL7A05-ND 05AC1331 8A-06AMMM-SL7A05
Product Name Circular Cable Assemblies Sensor Cord, 6P M8 Plug-Free End, 5M; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers