Amphenol LTW Circular Connector Assemblies 8A-05PMMS-SH7001

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8A-05PMMS-SH7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8A-05PMMS-SH7001-ND
Circular Connector Assemblies 8A-05PMMS-SH7001-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw - 05AC1317 - Newark, An Avnet Company
Chicago, IL, United States
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
05AC1317
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw 05AC1317
M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8A-05PMMS-SH7001-ND 05AC1317
Product Name Circular Connector Assemblies M Series, Guided M8, 1.5A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details