Amphenol LTW Circular Cable Assemblies 8A-04AMMM-SL7A02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8A-04AMMM-SL7A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8A-04AMMM-SL7A02-ND
Circular Cable Assemblies 8A-04AMMM-SL7A02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8A-04AMMM-SL7A02 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8A-04AMMM-SL7A02
Cable Assemblies - Circular Cable Assemblies 8A-04AMMM-SL7A02
CBL CIRC 4POS MALE TO WIRE 6.56'

CBL CIRC 4POS MALE TO WIRE 6.56'

Supplier's Site
Sensor Cord, 4P, M8 Plug-Free End, 2M; Connector To Connector Amphenol Ltw - 11AC0331 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Plug-Free End, 2M; Connector To Connector Amphenol Ltw
11AC0331
Sensor Cord, 4P, M8 Plug-Free End, 2M; Connector To Connector Amphenol Ltw 11AC0331
SENSOR CORD, 4P, M8 PLUG-FREE END, 2M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 Sensor RoHS Compliant: Yes

SENSOR CORD, 4P, M8 PLUG-FREE END, 2M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 Sensor RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw - 05AC1281 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw
05AC1281
Sensor Cord, 4P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw 05AC1281
SENSOR CORD, 4P M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8A-04AMMM-SL7A02-ND 8A-04AMMM-SL7A02 11AC0331 05AC1281
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, M8 Plug-Free End, 2M; Connector To Connector Amphenol Ltw Sensor Cord, 4P M8 Plug-Free End, 2M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 052877-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers