Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Wire/Cable To Board Connectors, IDC 2mm Receptacle Board/Wire to Board Connectors, Double Row, 24 Position, 2mm Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board/Wire to Board Connectors. Contact us today for more details of Minitek® IDC 2mm, part number 89947-724SLF.
24 Position Rectangular Receptacle Connector IDC Gold 28 AWG
MINITEK / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89947-724SLF | 609-6558-ND | 04X2680 |
| Product Name | Minitek ® 2.00mm WTB | Free Hanging, Panel Mount | Minitek / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | ||
| Termination | IDC | ||
| Voltage Rating | 200 volts |