Amphenol Corporation Minitek ® 2.00mm WTB 89947-724LF

Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-724LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-724LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89947-724LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89947-724LF
Minitek ® 2.00mm WTB 89947-724LF
Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-724LF.

Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Cable to Board Connector, IDC Receptacle, Double row, 24 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of minitek idc 2mm. Contact us today for more details of minitek , part number 89947-724LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-6017-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-6017-ND
Free Hanging, Panel Mount 609-6017-ND
24 Position Rectangular Receptacle Connector IDC Gold 28 AWG

24 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Connector, Rcpt, 24Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions - 63K1293 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions
63K1293
Connector, Rcpt, 24Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions 63K1293
CONNECTOR, RCPT, 24POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89947-724LF 609-6017-ND 63K1293
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Connector, Rcpt, 24Pos, 2Row, 2Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 652 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details