Amphenol Corporation Minitek ® 2.00mm WTB 89361-344LF

Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-344LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-344LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89361-344LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89361-344LF
Minitek ® 2.00mm WTB 89361-344LF
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-344LF.

Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-344LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-6175-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-6175-ND
Free Hanging, Panel Mount 609-6175-ND
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions - 63K0921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions
63K0921
Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions 63K0921
CONNECTOR, RECEPTACLE, 44 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 44 POS, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Minitek Amphenol Communications Solutions - 95AJ5604 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Amphenol Communications Solutions
95AJ5604
Minitek Amphenol Communications Solutions 95AJ5604
MINITEK

MINITEK

Supplier's Site
Minitek Rohs Compliant Amphenol - 80AH1203 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Rohs Compliant Amphenol
80AH1203
Minitek Rohs Compliant Amphenol 80AH1203
MINITEK ROHS COMPLIANT: YES

MINITEK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89361-344LF 609-6175-ND 63K0921 95AJ5604
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Connector, Receptacle, 44 Pos, 2 Row; Idc Connector Type Amphenol Communications Solutions Minitek Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 200 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 147155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details