Amphenol Corporation Minitek ® 2.00mm WTB 89361-130LF

Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-130LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-130LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 89361-130LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
89361-130LF
Minitek ® 2.00mm WTB 89361-130LF
Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-130LF.

Minitek ® 2.00mm WTB, Minitek ® IDC 2.00mm Pitch, Wire To Board Connector, Receptacle., Amphenol is one of the leading manufacturers of 2.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® IDC, part number 89361-130LF.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-89361-130LF-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-89361-130LF-ND
Free Hanging, Panel Mount 609-89361-130LF-ND
30 Position Rectangular Receptacle Connector IDC Gold 28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Minitek / Tube Rohs Compliant Amphenol Communications Solutions - 63K0899 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Tube Rohs Compliant Amphenol Communications Solutions
63K0899
Minitek / Tube Rohs Compliant Amphenol Communications Solutions 63K0899
MINITEK / Tube RoHS Compliant: Yes

MINITEK / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89361-130LF 609-89361-130LF-ND 63K0899
Product Name Minitek ® 2.00mm WTB Free Hanging, Panel Mount Minitek / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF3M-1425-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details