METRAL, Metral ® Board Connectors, Backplane Connectors, 5 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 89093-112LF.
60 Pos 2mm Press-Fit RA Backplane Connector, 1kV, 1A Product overview: 89093-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 1A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89093-112LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 908611-89093-112LF
Series: Metral® B
Operating Temperature Range: -55°C ~ 105°C
Features: 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 89093
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-89093-112LF, 89093-112LF-ND
CONN RCPT 60POS EDGE MNT
89093-112LF-PF RA SIGNAL RECEP5R24MM / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89093-112LF | 407-89093-112LF | 908611-89093-112LF | 89093-112LF | 06M2531 |
| Product Name | METRAL | 1kV 1A Electronic Connector | Backplane Connectors - 89093-112LF | Backplane Connectors - Specialized | 89093-112Lf-Pf Ra Signal Recep5R24Mm / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||||
| Geometry | Right Angle | ||||
| Termination | Press-Fit | Press-Fit |