METRAL ®, Metral ® Power Connectors, Backplane Power Connectors, 4 Row Power Receptacle, Right Angle, Solder-to-Board., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89039-101LF.
8 Pos 2mm RA Backplane Conn, 3A, 1kV, Gold Plated Product overview: 89039-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89039-101LF can be used for catalog matching and distributor lookup.
METRAL PWR 4RX1M RA RCP
CONNECTOR, BACKPLANE, RCPT, 8POS, 2MM; Product Range:FCI METRAL 89039 Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
CONN RCPT BLADE PWR 8POS EDGE MT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89039-101LF | 407-89039-101LF | Amphenol FCI Asia 89039-101LF | 28AH8967 | 89039-101LF |
| Product Name | METRAL ® | 3A 1kV Electronic Connector | Connector, Backplane, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions | Backplane Connectors - Specialized | |
| Category | PC Card Connector | ||||
| Termination | Solder To Board | Press-Fit | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |