Amphenol Corporation METRAL 88946-102LF

Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-102LF.
Request a Quote Datasheet
Description
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL - 88946-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-102LF.

METRAL, Metral ® Board Connectors, Backplane Connectors, 4 Row Signal Receptacle, Right Angle, Press-Fit., Amphenol is one of the leading manufacturers of metral board connectors. Contact us today for more details of metral , part number 88946-102LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-88946-102LF
Electronic Connector 407-88946-102LF
48 Pos 4 Row Receptacle, 2mm Pitch, Right Angle, Press-Fit Product overview: 88946-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88946-102LF can be used for catalog matching and distributor lookup.

48 Pos 4 Row Receptacle, 2mm Pitch, Right Angle, Press-Fit Product overview: 88946-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-88946-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1121544-88946-102LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1121544-88946-102LF
Connectors, Interconnects - Backplane Connectors - Specialized 1121544-88946-102LF
Win Source Part Number: 1121544-88946-102LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Metral® B Number of Positions: 48 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 24 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-2500,88946102LF, 2266-88946-102LF Base Product Number: 88946

Win Source Part Number: 1121544-88946-102LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Metral® B
Number of Positions: 48
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 24
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-2500,88946102LF,2266-88946-102LF
Base Product Number: 88946

Buy Now Datasheet
Backplane Connector, Receptacle, 48 Position; Product Range Amphenol Communications Solutions - 06M2451 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 48 Position; Product Range Amphenol Communications Solutions
06M2451
Backplane Connector, Receptacle, 48 Position; Product Range Amphenol Communications Solutions 06M2451
BACKPLANE CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:FCI Metral Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:FCI Metral Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
88946-102Lf-Ra Pf Signal Recept Assy / Amphenol Fci Amphenol Communications Solutions - 39AJ5293 - Newark, An Avnet Company
Chicago, IL, United States
88946-102Lf-Ra Pf Signal Recept Assy / Amphenol Fci Amphenol Communications Solutions
39AJ5293
88946-102Lf-Ra Pf Signal Recept Assy / Amphenol Fci Amphenol Communications Solutions 39AJ5293
88946-102LF-RA PF SIGNAL RECEPT ASSY / AMPHENOL FCI

88946-102LF-RA PF SIGNAL RECEPT ASSY / AMPHENOL FCI

Supplier's Site
Backplane Connectors - Specialized - 88946-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
88946-102LF
Backplane Connectors - Specialized 88946-102LF
CONN RCPT 48POS EDGE MNT

CONN RCPT 48POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88946-102LF 407-88946-102LF 1121544-88946-102LF 06M2451 39AJ5293 88946-102LF
Product Name METRAL Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connector, Receptacle, 48 Position; Product Range Amphenol Communications Solutions 88946-102Lf-Ra Pf Signal Recept Assy / Amphenol Fci Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products