Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 87409-120LF

Description
Win Source Part Number: 1177785-87409-120LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Rib-Cage™ III Number of Positions: 40 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Mated Stacking Heights: 6.42mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Military Standard Package: 21 Mounting: SMD (SMT) Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.226" (5.74mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 130°C Contact Length - Mating: 0.130" (3.30mm) Alternative Parts (Cross-Reference): 87409120LF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 87409120LF,609-1555, 2266-87409-120LF Base Product Number: 87409
Request a Quote Datasheet
Description
Win Source Part Number: 1177785-87409-120LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Rib-Cage™ III Number of Positions: 40 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Mated Stacking Heights: 6.42mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Military Standard Package: 21 Mounting: SMD (SMT) Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.226" (5.74mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 130°C Contact Length - Mating: 0.130" (3.30mm) Alternative Parts (Cross-Reference): 87409120LF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 87409120LF,609-1555, 2266-87409-120LF Base Product Number: 87409
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1177785-87409-120LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1177785-87409-120LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1177785-87409-120LF
Win Source Part Number: 1177785-87409-120LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Rib-Cage™ III Number of Positions: 40 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Mated Stacking Heights: 6.42mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Military Standard Package: 21 Mounting: SMD (SMT) Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.226" (5.74mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 130°C Contact Length - Mating: 0.130" (3.30mm) Alternative Parts (Cross-Reference): 87409120LF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 87409120LF,609-1555, 2266-87409-120LF Base Product Number: 87409

Win Source Part Number: 1177785-87409-120LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Rib-Cage™ III
Number of Positions: 40
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Mated Stacking Heights: 6.42mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Military
Standard Package: 21
Mounting: SMD (SMT)
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.226" (5.74mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 130°C
Contact Length - Mating: 0.130" (3.30mm)
Alternative Parts (Cross-Reference): 87409120LF;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (DC)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 87409120LF,609-1555,2266-87409-120LF
Base Product Number: 87409

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1177785-87409-120LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Carriers for
Specs
Product Type IC Socket
View Details