Amphenol Industrial Recept Amphenol Industrial 87-148210-06S

Description
RECEPT
Description
RECEPT

Suppliers

Company
Product
Description
Supplier Links
Recept Amphenol Industrial - 42AK7071 - Newark, An Avnet Company
Chicago, IL, United States
Recept Amphenol Industrial
42AK7071
Recept Amphenol Industrial 42AK7071
RECEPT

RECEPT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 42AK7071
Product Name Recept Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
10A Argentina Plug - 88040270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details