Amphenol Corporation D-subminiature 863093C15ALF

Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit and Angle Exit Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 863093C15ALF.
Request a Quote Datasheet
Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit and Angle Exit Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 863093C15ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-subminiature - 863093C15ALF - Amphenol Communications Solutions
Nashua, NH, United States
D-subminiature
863093C15ALF
D-subminiature 863093C15ALF
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit and Angle Exit Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 863093C15ALF.

D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit and Angle Exit Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of d-sub accessories. Contact us today for more details of d-subminiature , part number 863093C15ALF.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1350049-863093C15ALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1350049-863093C15ALF
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1350049-863093C15ALF
Win Source Part Number: 1350049-863093C15ALF Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Number of Positions: 15 Color: Black Package: Bulk Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 50 Material: Thermoplastic Cable Exit: 90° Hardware: Assembly Hardware, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: Amphenol ICC (FCI) Base Product Number: 863093

Win Source Part Number: 1350049-863093C15ALF
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Number of Positions: 15
Color: Black
Package: Bulk
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Standard Package: 50
Material: Thermoplastic
Cable Exit: 90°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Base Product Number: 863093

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 609-1431-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
609-1431-ND
D-Sub, D-Shaped Connector Backshells, Hoods 609-1431-ND
15 Position Two Piece Backshell Connector Black 90° Unshielded

15 Position Two Piece Backshell Connector Black 90° Unshielded

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 863093C15ALF 1350049-863093C15ALF 609-1431-ND
Product Name D-subminiature Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details