Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 86130402114355LF

Description
Win Source Part Number: 1005928-861304021143 55LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Quickie™ Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 56 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish - Post: Tin Insulation Color: Gray Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.171" (4.35mm) Overall Contact Length: 0.713" (18.10mm) Insulation Height: 0.693" (17.60mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 86130402
Request a Quote
Description
Win Source Part Number: 1005928-861304021143 55LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Quickie™ Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 56 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish - Post: Tin Insulation Color: Gray Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.171" (4.35mm) Overall Contact Length: 0.713" (18.10mm) Insulation Height: 0.693" (17.60mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 86130402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1005928-86130402114355LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1005928-86130402114355LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1005928-86130402114355LF
Win Source Part Number: 1005928-861304021143 55LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Quickie™ Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 56 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish - Post: Tin Insulation Color: Gray Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.171" (4.35mm) Overall Contact Length: 0.713" (18.10mm) Insulation Height: 0.693" (17.60mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 86130402

Win Source Part Number: 1005928-86130402114355LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Quickie™
Number of Positions: 40
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 56
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish - Post: Tin
Insulation Color: Gray
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.171" (4.35mm)
Overall Contact Length: 0.713" (18.10mm)
Insulation Height: 0.693" (17.60mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 86130402

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1005928-86130402114355LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
2 Tabs Low Profile Quick Fit Header - 7817 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
PCB Headers & Receptacles - 103165-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers