Amphenol Communications Solutions Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions 86093967113785ELF

Description
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8936 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions
28AH8936
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions 28AH8936
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8936
Product Name Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
For .084 -.102
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers