Amphenol Communications Solutions Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions 86093967113765ELF

Description
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8935 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions
28AH8935
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions 28AH8935
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8935
Product Name Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV21005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details