Amphenol Communications Solutions Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions 86093967113755ELF

Description
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0451 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions
63K0451
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions 63K0451
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Din41612, Header, 96Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 52Y8209 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din41612, Header, 96Pos, 2.54Mm; Product Range Amphenol Communications Solutions
52Y8209
Conn, Din41612, Header, 96Pos, 2.54Mm; Product Range Amphenol Communications Solutions 52Y8209
CONN, DIN41612, HEADER, 96POS, 2.54MM; Product Range:8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN41612, HEADER, 96POS, 2.54MM; Product Range:8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63K0451
Product Name Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9601002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
D-Sub Standard Board Mount - D25S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details