Amphenol Communications Solutions Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions 86092645113765E1LF

Description
CONN, DIN 41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 28AH8929 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions
28AH8929
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions 28AH8929
CONN, DIN 41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 64POS, 2ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8929
Product Name Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102557-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
8+6 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details