Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
AMPHENOL INDUSTRIAL
86-179025-26P -- RECEPT AMPHENOL INDUSTRIAL
Amphenol Industrial
Recept Amphenol Industrial
86-179025-26P
Description
RECEPT
Newark, An Avnet Company
Done
Description
RECEPT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Recept Amphenol Industrial
42AK0660
Recept Amphenol Industrial
42AK0660
RECEPT
RECEPT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Connectors
Product Number
42AK0660
Product Name
Recept Amphenol Industrial
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Solar Connectors
1-2508596-1
Specs
Applications
Residential
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
IEC 60320 C14 AC Power Inlet w/ 0.250" Terminals \nNon-Countersunk Screw Mount
703W-00/04
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
3
suppliers
Altech Corp.
Heavy Duty Power Connectors
403036
Specs
Standards / Certifications
RoHS
Voltage Rating
400 volts
Current Rating
16 amps
View Details
Allen-Bradley / Rockwell Automation
PowerFlex 520 15kW (20Hp) Power Module
25-PM1-B062
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details