Amphenol Corporation Attenuators 8582-6150-10

Description
ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W
Request a Quote Datasheet
Description
ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-8582-6150-10-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W

ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-8582-6150-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF and Wireless - Attenuators - BW-30N250W+ - Acme Chip Technology Co., Limited
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
Attenuation 30 dB
View Details
Digitally Controlled Attenuators - NDA-7000-9000-32-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 7 GHz
View Details