RF/COAXIAL BNC PLUG R/A 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1498 |
| Product Name | Rf/coaxial Bnc Plug R/a 50 Ohm Clamp/sldr; Connector Type Amphenol Rf |
| Connector Type | BNC |