Amphenol Communications Solutions Strain Relief, 26Way; Accessory Type Amphenol Communications Solutions 842-800-1206-034

Description
STRAIN RELIEF, 26WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 26 Position; No. of Positions:26Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:26Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 26WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 26 Position; No. of Positions:26Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol 812 series strain relief, part number 46F2699, is designed for use with 26-position IDC socket connectors. It provides mechanical support to reduce strain on cables during connection and disconnection, enhancing the durability of the assembly. The strain relief is compatible with various configurations of the 812 series connectors and is constructed from materials that meet UL and CSA standards. It features a ribbed cover for proper cable alignment and is available in a standard grey color. This accessory is suitable for applications in OA equipment, computers, testing equipment, and industrial control systems.

Datasheet Summary
Powered by GS/AI

The Amphenol 812 series strain relief, part number 46F2699, is designed for use with 26-position IDC socket connectors. It provides mechanical support to reduce strain on cables during connection and disconnection, enhancing the durability of the assembly. The strain relief is compatible with various configurations of the 812 series connectors and is constructed from materials that meet UL and CSA standards. It features a ribbed cover for proper cable alignment and is available in a standard grey color. This accessory is suitable for applications in OA equipment, computers, testing equipment, and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 26Way; Accessory Type Amphenol Communications Solutions - 46F2699 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 26Way; Accessory Type Amphenol Communications Solutions
46F2699
Strain Relief, 26Way; Accessory Type Amphenol Communications Solutions 46F2699
STRAIN RELIEF, 26WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 26 Position; No. of Positions:26Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:26Contacts RoHS Compliant: Yes

STRAIN RELIEF, 26WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 26 Position; No. of Positions:26Positions; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F2699
Product Name Strain Relief, 26Way; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1546746-4 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details