Amphenol Communications Solutions Strain Relief, 20Way; Accessory Type Amphenol Communications Solutions 842-800-1206-033

Description
STRAIN RELIEF, 20WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 20 Position; No. of Positions:20Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 20 Position; No. of Positions:20Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way; Accessory Type Amphenol Communications Solutions - 46F2698 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way; Accessory Type Amphenol Communications Solutions
46F2698
Strain Relief, 20Way; Accessory Type Amphenol Communications Solutions 46F2698
STRAIN RELIEF, 20WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 20 Position; No. of Positions:20Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:20Contacts RoHS Compliant: Yes

STRAIN RELIEF, 20WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 20 Position; No. of Positions:20Positions; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F2698
Product Name Strain Relief, 20Way; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - 446450-2 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details