RF/COAXIAL, UHF PLUG, R/A, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG8, RG9, RG87A, RG214, RG313, RG225; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 39F1061 |
| Product Name | Rf/coaxial, Uhf Plug, R/a, Solder; Connector Type Amphenol Rf |
| Connector Type | UHF |