Amphenol Corporation RF Antennas 8117D

Description
1.593GHz GLONASS, GPS Module RF Antenna 1.568GHz ~ 1.618GHz 3dBic, -2dBic SMA Male Magnetic
Request a Quote Datasheet
Description
1.593GHz GLONASS, GPS Module RF Antenna 1.568GHz ~ 1.618GHz 3dBic, -2dBic SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-8117D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-8117D-ND
RF Antennas 3299-8117D-ND
1.593GHz GLONASS, GPS Module RF Antenna 1.568GHz ~ 1.618GHz 3dBic, -2dBic SMA Male Magnetic

1.593GHz GLONASS, GPS Module RF Antenna 1.568GHz ~ 1.618GHz 3dBic, -2dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-8117D-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1593.0 MHz
Gain -2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers