SV Microwave, Inc. 8040-0030

Description
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
Datasheet
Description
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8040-0030 - SV Microwave, Inc.
West Palm Beach, FL, USA
Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating. TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.

Developed in the late 1950's, the TNC stands for Threaded Neill Concelman and is named after Amphenol engineer Carl Concelman. Designed as a threaded version of the BNC, the TNC series features screw threads for mating.

TNC are miniature, threaded weatherproof units with a constant impedance of 50 Ohms and operate at DC to 11 GHz. As a ruggedized version of the BNC, the TNC features a threaded coupling that offers extra mating stability. TNC connectors are used in many applications including Mil-Aero, instrumentation, and cable assemblies.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number 8040-0030
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

25W 18GHz – Coaxial Termination - UIYCT25AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o212000124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details