SV Microwave, Inc. RF Terminators 8038-6005

Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.
Datasheet
Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8038-6005 - SV Microwave, Inc.
West Palm Beach, FL, USA
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention.

Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum.

From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

Supplier's Site
RF Terminators - 8038-6005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
8038-6005
RF Terminators 8038-6005
RF Terminators SMPS Male Short, SB 50-OHMS SMTH BORE

RF Terminators SMPS Male Short, SB 50-OHMS SMTH BORE

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. VAST STOCK CO., LIMITED
Product Category RF Terminations RF Terminations
Product Number 8038-6005 8038-6005
Product Name RF Terminators
Connector Type SMPS
Unlock Full Specs
to access all available technical data

Similar Products

300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o2115006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 2 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details