SV Microwave, Inc. RF Terminators 8012-4013

Description
RF Terminators SMP F Termination 2 WATT
Datasheet
Description
RF Terminators SMP F Termination 2 WATT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 8012-4013 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
8012-4013
RF Terminators 8012-4013
RF Terminators SMP F Termination 2 WATT

RF Terminators SMP F Termination 2 WATT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 8012-4013
Product Name RF Terminators
Frequency Range ? to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T1M - T1M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 18000 MHz
Power 1 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details