AMPHENOL CORPORATION
797V -- SENSORS, TRANSDUCERS - MOTION SENSORS - ACCELEROMETERS
Amphenol Corporation
Sensors, Transducers - Motion Sensors - Accelerometers
797V
Description
ACCEL IEPE SENSOR
-
Acme Chip Technology Co., Limited
Description
ACCEL IEPE SENSOR
Suppliers
Sensors, Transducers - Motion Sensors - Accelerometers
797V
Supplier's Site
Technical Specifications
|
Product Category
|
Accelerometers |
|
Product Number
|
797V |
|
Product Name
|
Sensors, Transducers - Motion Sensors - Accelerometers |
|
Frequency Range
|
1.6 to 7000 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Piezoelectric
Device Category
Transmitter
Sensor Outputs
Acceleration
View Details
Sensor Technology
MEMS
Acceleration
50 g
Frequency Range
0.0 to 1500 Hz
View Details