Amphenol Corporation Attenuators 779-3

Description
RF Attenuators 3dB 0Hz ~ 18GHz 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 18GHz 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1111-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1111-ND
Attenuators 1949-1111-ND
RF Attenuators 3dB 0Hz ~ 18GHz 2W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 18GHz 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1111-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details