Amphenol Corporation Switches - Slide Switches 77313-101-20LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Switches>Slide Switches Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Shrouding: Unshrouded Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Switches>Slide Switches Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Shrouding: Unshrouded Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
Switches - Slide Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Switches>Slide Switches Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Shrouding: Unshrouded Mounting Type: Fixed Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Switches>Slide Switches
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Unshrouded
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Name Switches - Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Specs
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details