The Dx Hdr Dr .100 Str Tp Sh / Bag is a RoHS-compliant wire-to-board connector system designed for high reliability and durability. It features a unique dual-metal receptacle terminal that maintains contact pressure through 1000 mating cycles, utilizing a beryllium copper spring for high normal force and a brass contact body for reliable, gas-tight crimp terminations. The connector supports a variety of applications, including instrumentation, medical, industrial equipment, automotive electronics, and military avionics. This connector system offers customizable spring pressures to meet specific insertion and withdrawal force requirements, and it includes shrouded headers that enhance retention and reduce disengagement risks. The connectors are available in single or double row configurations, with options for keyed housings to prevent mis-mating. The materials used include modified polyphenylene oxide for housings and phosphor bronze for PCB headers, ensuring robust performance across a temperature range of -40°C to +105°C. Engineers considering this product should note its electrical performance specifications, including a current rating of 3.0A with 32 AWG wire and insulation resistance exceeding 10,000 M,Ѷ. The product is suitable for various applications requiring reliable connections in demanding environments.
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-406LF
DX HDR DR .100 STR TP SH / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 76385-406LF | 62K8702 |
| Product Name | Dubox ® | Dx Hdr Dr .100 Str Tp Sh / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector |