Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 76385-307LF

Description
Win Source Part Number: 1213606-76385-307LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Dubox™ Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Tube Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 31 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.411" (10.44mm) Insulation Height: 0.368" (9.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C Contact Length - Mating: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 76385-307LF.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-76385-307LF,763 85307LF,609-1335 Base Product Number: 76385
Request a Quote Datasheet
Description
Win Source Part Number: 1213606-76385-307LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Dubox™ Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Tube Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 31 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.411" (10.44mm) Insulation Height: 0.368" (9.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C Contact Length - Mating: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 76385-307LF.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-76385-307LF,763 85307LF,609-1335 Base Product Number: 76385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1213606-76385-307LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1213606-76385-307LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1213606-76385-307LF
Win Source Part Number: 1213606-76385-307LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Dubox™ Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Tube Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 31 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.411" (10.44mm) Insulation Height: 0.368" (9.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C Contact Length - Mating: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 76385-307LF.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-76385-307LF,763 85307LF,609-1335 Base Product Number: 76385

Win Source Part Number: 1213606-76385-307LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Dubox™
Number of Positions: 14
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Friction Lock
Package: Tube
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 31
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 2 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.411" (10.44mm)
Insulation Height: 0.368" (9.35mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 125°C
Contact Length - Mating: 0.197" (5.00mm)
Alternative Parts (Cross-Reference): 76385-307LF.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-76385-307LF,76385307LF,609-1335
Base Product Number: 76385

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1213606-76385-307LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - 102142-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details