Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 76385-305LF

Description
Win Source Part Number: 1147150-76385-305LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Dubox™ Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.411" (10.44mm) Insulation Height: 0.368" (9.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C Contact Length - Mating: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 76385-305 LF; 76385-305LF.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 76385305LF,609-1333 Base Product Number: 76385
Request a Quote Datasheet
Description
Win Source Part Number: 1147150-76385-305LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Dubox™ Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.411" (10.44mm) Insulation Height: 0.368" (9.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C Contact Length - Mating: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 76385-305 LF; 76385-305LF.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 76385305LF,609-1333 Base Product Number: 76385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1147150-76385-305LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1147150-76385-305LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1147150-76385-305LF
Win Source Part Number: 1147150-76385-305LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Dubox™ Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.411" (10.44mm) Insulation Height: 0.368" (9.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C Contact Length - Mating: 0.197" (5.00mm) Alternative Parts (Cross-Reference): 76385-305 LF; 76385-305LF.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 76385305LF,609-1333 Base Product Number: 76385

Win Source Part Number: 1147150-76385-305LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Dubox™
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Friction Lock
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 500
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 2 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.411" (10.44mm)
Insulation Height: 0.368" (9.35mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 125°C
Contact Length - Mating: 0.197" (5.00mm)
Alternative Parts (Cross-Reference): 76385-305 LF; 76385-305LF.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 76385305LF,609-1333
Base Product Number: 76385

Buy Now Datasheet
Headers, Male Pins - 76385-305LF - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
76385-305LF
Headers, Male Pins 76385-305LF
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1147150-76385-305LF 76385-305LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 3 amps 3 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10148176-2321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - G125-FV10605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details