Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 76383-303LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Obsolete Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.145" (3.70mm) Contact Length - Post: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Obsolete Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.145" (3.70mm) Contact Length - Post: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Obsolete Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.145" (3.70mm) Contact Length - Post: 0.100" (2.54mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 6-WFDFN Exposed Pad, 6-MLF
Product Status: Obsolete
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.145" (3.70mm)
Contact Length - Post: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2448613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
1GHz 3.6V Rf Amplifier - 860-BGA5L1BN6E6328XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
2 suppliers
SOIC Rf Amplifier - 860-RF2304TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details