Amphenol Corporation Dubox ® 76357-401LF

Description
Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-401LF
Request a Quote Datasheet
Description
Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-401LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76357-401LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76357-401LF
Dubox ® 76357-401LF
Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-401LF

Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-401LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-1276-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-1276-ND
Rectangular Connector Contacts 609-1276-ND
Socket Contact Tin 22-30 AWG Crimp

Socket Contact Tin 22-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions - 62K8552 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions
62K8552
Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions 62K8552
CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:DUBOX Crimp to Wire Housings RoHS Compliant: Yes

CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:DUBOX Crimp to Wire Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76357-401LF 609-1276-ND 62K8552
Product Name Dubox ® Rectangular Connector Contacts Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers