The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
CONN HEADER VERT 10POS 2.54MM Product overview: XG4A-1071 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-XG4A-1071 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
MIL-TYPE CONNECTOR
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG4A-1071 | 314-XG4A-1071 | Z12429-ND | 88M4936 |
| Product Name | XG4 Flat Cable Connectors | Electronic Connector | Headers, Male Pins | Mil-Type Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |