Amphenol Corporation Dubox ® 76347-303LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-303LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-303LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76347-303LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76347-303LF
Dubox ® 76347-303LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-303LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-303LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-76347-303LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-76347-303LFTR-ND
Rectangular Connector Contacts 609-76347-303LFTR-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-76347-303LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-76347-303LFCT-ND
Rectangular Connector Contacts 609-76347-303LFCT-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Connector Contact, 22Awg, Crimp; Product Range Amphenol Communications Solutions - 62K8469 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, 22Awg, Crimp; Product Range Amphenol Communications Solutions
62K8469
Connector Contact, 22Awg, Crimp; Product Range Amphenol Communications Solutions 62K8469
CONNECTOR CONTACT, 22AWG, CRIMP; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONNECTOR CONTACT, 22AWG, CRIMP; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions - 52Y8195 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions
52Y8195
Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions 52Y8195
Contact, DUBOX Basics+ Series, Socket, 30 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, DUBOX Basics+ Series, Socket, 30 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions - 03AC0300 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions
03AC0300
Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions 03AC0300
CONTACT, SOCKET, 30-22 AWG, CRIMP; Product Range:DUBOX Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:FCI 65239 & 65240 Series RoHS Compliant: Yes

CONTACT, SOCKET, 30-22 AWG, CRIMP; Product Range:DUBOX Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:FCI 65239 & 65240 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Cont F 1 Pos Crmp St Rohs Compliant Amphenol Communications Solutions - 55AC6541 - Newark, An Avnet Company
Chicago, IL, United States
Conn Cont F 1 Pos Crmp St Rohs Compliant Amphenol Communications Solutions
55AC6541
Conn Cont F 1 Pos Crmp St Rohs Compliant Amphenol Communications Solutions 55AC6541
CONN CONT F 1 POS CRMP ST ROHS COMPLIANT: YES

CONN CONT F 1 POS CRMP ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76347-303LF 609-76347-303LFTR-ND 62K8469 52Y8195 03AC0300
Product Name Dubox ® Rectangular Connector Contacts Connector Contact, 22Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details