Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 76342-319LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Style: C Row Spacing - Mating: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Style: C Row Spacing - Mating: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Style: C Row Spacing - Mating: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.030" (0.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.165" (4.20mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Insulation Height: 0.030" (0.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111QLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Op Amps - 2412897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
LM193 Dual Differential Comparator - 5962-9452601Q2A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details