Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 76342-315LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 23-PowerQFN Product Status: Obsolete Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: All Row Spacing - Mating: 0.205" (5.20mm) Mounting Type: Surface Mount Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 23-PowerQFN Product Status: Obsolete Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: All Row Spacing - Mating: 0.205" (5.20mm) Mounting Type: Surface Mount Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 23-PowerQFN Product Status: Obsolete Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: All Row Spacing - Mating: 0.205" (5.20mm) Mounting Type: Surface Mount Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 23-PowerQFN
Product Status: Obsolete
Contact Type: Female Socket
Style: C
Number of Positions: 5
Number of Positions Loaded: All
Row Spacing - Mating: 0.205" (5.20mm)
Mounting Type: Surface Mount
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
6 GHZ Rf Amplifier - 860-BGA9U1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Dual Precision CMOS Voltage Comparator with Open Drain Output Driver - ALD2331BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details