Amphenol Communications Solutions Terminals 75401-001LF

Description
Terminals .345" SOLDER PIN
Datasheet
Description
Terminals .345" SOLDER PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
75401-001LF
Terminals 75401-001LF
Terminals .345" SOLDER PIN

Terminals .345" SOLDER PIN

Buy Now Datasheet
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions
27AJ4000
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions 27AJ4000
TERMINAL, PIN, 8.76MM; Product Range:Bergpin 75401 Series; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:-; Insulator Colour:-; Insulator Material:Uninsulated ; Overall Length:8.76mm RoHS Compliant: Yes

TERMINAL, PIN, 8.76MM; Product Range:Bergpin 75401 Series; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:-; Insulator Colour:-; Insulator Material:Uninsulated; Overall Length:8.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 75401-001LF 27AJ4000
Product Name Terminals Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers