Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474636-10S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474636-10S
MIL Spec Connector - MIL-DTL 5015, I 75-474636-10S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474636-10S
MIL Spec Connector - MIL-DTL 5015, I 75-474636-10S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-474636-10S - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 SKT PLUG

ER 48C 48#16 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 97J4235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
97J4235
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial 97J4235
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-474636-10S Amphenol 75-474636-10S 97J4235
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data