Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474624-79S

Description
ER 5C 5#8 SKT PLUG
Request a Quote
Description
ER 5C 5#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474624-79S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#8 SKT PLUG

ER 5C 5#8 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474624-79S
MIL Spec Connector - MIL-DTL 5015, I 75-474624-79S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial - 97J4226 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
97J4226
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial 97J4226
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474624-79S 75-474624-79S 97J4226
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details